EN
  • EN
  • DE

045236008103839+

Part No 045236008103839+
Manufacturer AVX Corp/Kyocera Corp
Catalog Memory Connectors - PC Card Sockets
Description MEMORY CARD CONNECTOR FOR MICROSIM CARD / MICROSIM CARD CONNECTOR SINGLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer AVX Corp/Kyocera Corp
Packaging Reel - TR
Status Active
Card Type Micro SIM
Number of Positions 10 (8 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Surface Mount, Right Angle
Features Switch
Height Above Board 0.051" (1.30mm)
Contact Finish Gold
Win Source Part Number 1000157-045236008103839+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 045236008103839+ CAD Model

Description

The 1000157-045236008103839+ is a connector and ejector manufactured by AVX Corp/Kyocera Corp.

  • Supply and Demand Status: Balanced
  • Category: Connectors, Interconnects
  • Packaging: Reel - TR
  • Positions: 10 (8 + 2)
  • Switch: Yes
  • Connector Type: Connector and Ejector
  • Contact Finish: Gold
  • Height Above Board: 0.051" (1.30mm)
  • Mounting: Surface Mount, Right Angle
  • Card Type: Micro SIM
  • Insertion, Removal Method: Push In, Push Out
  • Ejector Side: Undefined
  • Mounting Feature: Undefined
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete / End of Life

You May Also Be Interested in

Molex, LLC
8 (6 + 2) Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Lowest to $0.8732
Molex, LLC
1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type | CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.8181
GCT
SIM NANO HINGED, 6P, 1.40MM PROF
Lowest to $1.9151
Molex, LLC
47571-0001 Molex Memory Card Connectors ASSY FOR TFR HEADER HEADER W/DETECT PIN datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
CONN SIM CARD HINGED TYPE R/A
Lowest to $3.7309
Yamaichi
FPS009-2901-0 Yamaichi Electronics Memory Card Connectors SD CARD STANDARD MNT PUSH-PUSH datasheet, inventory, & pricing.
Lowest to $1.1642
ATTEND Technology
CONN MINI SIM SOCKET
Lowest to $1.2166
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $4.8914
Amphenol FCI
SMARTCARD CNR L26 F04 LF
Lowest to $0.8143

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess