EN
  • EN
  • DE

5033980891

Part No 5033980891
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description 1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type | CONN MICRO SD CARD PUSH-PUSH R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Reel
Card Type Secure Digital - microSD
Number of Positions 9 (8 + 1)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Ejector Side Right
Mounting Style SMT, Right Angle
Features Switch
Height Above Board 0.050" (1.28mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 20.0μin (0.51μm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1128983-5033980891
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5033980891 CAD Model

Description

The Molex 1128983-5033980891 is a 9-position (8+1) connector and ejector with a right-angle surface-mounting style. It is made of gold contact finish with a thickness of 20.0μin (0.51μm) and has a height above the board of 0.050 inches (1.28mm).

  • Position: 9-position (8+1)
  • Mounting Style: Right-angle surface-mounting
  • Contact Finish: Gold, 20.0μin (0.51μm) thickness
  • Height above board: 0.050 inches (1.28mm)
  • Card Type: Secure digital-microSD
  • Insertion/Removal: Push-in and push-out
  • Ejector Side: Right
  • Mounting Feature: Normal, standard-top
  • Insulation Color: Black
  • Shielded: Yes
  • Manufacturer Pack Quantity: 1
  • Operating Temperature Range: -20°C to 85°C

You May Also Be Interested in

C&K Components
CONN SIM/SAM CARD HINGED TYPE
Lowest to $4.3657
JAE Electronics
CONN MICRO SD/SIM CARD PUSH-PUSH
Need more? Email Us
Amphenol FCI
SM CNR E02 SMT LF EX CYL
Lowest to $4.2328
TE Connectivity
CONN PCMCIA CARD PUSH-PUSH
Lowest to $85.8927
Molex, LLC
CONN MICRO SD CARD PUSH-PUSH R/A / 1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type
Lowest to $1.5798
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Hirose Electric Co Ltd
CONN SIM CARD HINGED TYPE R/A / Conn SIM Card SKT 6 POS 2.54mm Solder ST SMD 1A
Need more? Email Us
C&K Components
CONN CARD PUSH-PULL R/A SMD
Need more? Email Us
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD / iButton Retainer
Lowest to $7.2574

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess