EN
  • EN
  • DE

100C270GT2500XT

Part No 100C270GT2500XT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019480-100C270GT2500XT
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100C270GT2500XT CAD Model

Description

The 100C270GT2500XT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. It is designed for high-voltage applications in electronic circuits. This capacitor is characterized by its high voltage rating, high capacitance stability, and small size, making it suitable for various applications such as power supplies, inverters, and high-voltage filtering.

Applications

  • High-Voltage Power Supplies
  • Inverter Circuits
  • High-Voltage Filtering
  • Snubber Circuits
  • DC-DC Converters

Features

  • High Voltage Rating
  • High Capacitance Stability
  • Low Dissipation Factor
  • Small Package Size
  • RoHS Compliant

Benefits

  • Reliable High-Voltage Operation: The high voltage rating ensures reliable operation in high-voltage circuits, preventing breakdown and ensuring long-term stability.
  • Stable Performance: The high capacitance stability ensures consistent performance over a wide range of temperatures and frequencies.
  • Reduced Power Losses: The low dissipation factor minimizes power losses and improves the efficiency of the circuit.
  • Compact Design: The small package size allows for a compact and efficient circuit design.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor meets environmental regulations.

Additional Details

The 100C270GT2500XT typically comes in a surface-mount package. Its key electrical characteristics include a capacitance value of 27pF and a voltage rating of 2500V. It is critical to consult the manufacturer's datasheet for comprehensive details concerning capacitance tolerance, temperature coefficient, and all other relevant operating parameters to ensure correct and safe implementation.

It is imperative to avoid surpassing the capacitor's specified maximum voltage and temperature thresholds. Employ proper soldering methods to ensure steadfast electrical connections. Given its consistent performance and compact form factor, the capacitor emerges as an invaluable element across a spectrum of electronic applications. Its minimal dissipation factor serves to mitigate power wastage, thereby enhancing overall circuit efficiency. Adherence to appropriate handling and storage protocols is paramount for preserving the integrity and peak performance of the capacitor throughout its operational lifespan.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess