EN
  • EN
  • DE

800B7R5BT500XT

Part No 800B7R5BT500XT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 7.5PF 500V C0G/NP0 1111
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 7.5 pF
Tolerance ±0.1pF
Voltage - Rated 500V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features Ultra Low ESR
Applications RF, Microwave, High Frequency, Bypass, Decoupling
Mounting Type Surface Mount, MLCC
Case / Package 1111 (2828 Metric)
Size / Dimension 0.110" L x 0.110" W (2.79mm x 2.79mm)
Thickness (Max) 0.070" (1.78mm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1518689-800B7R5BT500XT
Ultra Librarian 3D Model Ultra Librarian 800B7R5BT500XT CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess