EN
  • EN
  • DE

900C105MT100T

Part No 900C105MT100T
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991944-900C105MT100T
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 900C105MT100T CAD Model

Description

The 900C105MT100T is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera Group company. It is designed for general-purpose applications requiring a stable and reliable capacitor in a compact size.

Applications:

  • Bypass and decoupling capacitors
  • Filtering applications
  • Timing circuits
  • Resonance circuits
  • General-purpose circuit stabilization

Features:

  • High capacitance value (1µF)
  • Low Equivalent Series Resistance (ESR)
  • Stable capacitance over temperature
  • Small case size (likely 0805 or 1206, check datasheet for exact dimensions)
  • RoHS compliant

Benefits:

  • Provides effective bypassing and decoupling of noise in electronic circuits.
  • Ensures stable circuit operation over a wide temperature range.
  • Offers a compact solution for high-capacitance requirements.
  • Meets environmental regulations for hazardous substances.
  • Contributes to improved circuit performance and reliability.

Technical Specifications:

Capacitance: 1µF

Voltage Rating: 100V

Dielectric: X7R (typically, check datasheet for confirmation)

Temperature Coefficient: ±15% (for X7R dielectric)

Tolerance: ±20% (typically, check datasheet for confirmation)

Operating Temperature Range: -55°C to +125°C

Case Size: Typically 0805 or 1206 (check datasheet for exact dimensions)

Termination: Nickel barrier with tin plating

The 900C105MT100T uses a stable X7R dielectric, providing consistent performance over temperature and voltage variations. It is well-suited for applications where a reliable and general-purpose capacitor is needed. The specific case size and tolerance should be confirmed by consulting the official AVX datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess