EN
  • EN
  • DE

900C224KT200X

Part No 900C224KT200X
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223119-900C224KT200X
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 900C224KT200X CAD Model

Description

The 900C224KT200X is a ceramic capacitor manufactured by AVX Corporation/Kyocera Corp. This type of capacitor is known for its high stability, low ESR (Equivalent Series Resistance), and excellent performance at high frequencies. Ceramic capacitors are widely used in various electronic circuits for decoupling, filtering, and timing applications.

Applications:

  • Decoupling Capacitors in Digital Circuits: Provides local charge storage to reduce voltage noise and improve circuit performance.
  • Filtering in Power Supplies: Smooths out voltage ripples and reduces noise in power supply circuits.
  • Timing Circuits: Used in timing circuits for oscillators and other timing-critical applications.
  • High-Frequency Circuits: Suitable for use in high-frequency circuits due to their low ESR and ESL (Equivalent Series Inductance).
  • RF Applications: Used in radio frequency (RF) circuits for impedance matching and filtering.

Features:

  • High Stability: Maintains capacitance value over a wide range of temperatures and voltages.
  • Low ESR: Low Equivalent Series Resistance minimizes power loss and improves performance.
  • Excellent High-Frequency Performance: Provides stable capacitance at high frequencies, suitable for RF applications.
  • Small Size: Ceramic capacitors are available in small sizes, making them suitable for compact electronic devices.
  • High Reliability: Ceramic capacitors are known for their high reliability and long lifespan.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable performance in various electronic circuits.
  • Reduced Noise: Decoupling capacitors reduce voltage noise and improve signal integrity.
  • Enhanced Power Supply Stability: Filtering capacitors smooth out voltage ripples and improve power supply stability.
  • Compact Design: Small size allows for use in compact electronic devices.
  • Long Lifespan: High reliability ensures long-term performance and reduces the need for replacements.

Additional Details:

The 900C224KT200X designation specifies certain characteristics of the capacitor. For instance, the '224' likely indicates the capacitance value (22 x 10^4 pF = 0.22 uF), 'K' often refers to the capacitance tolerance (typically ±10%), and '200X' likely denotes the voltage rating (200V). The specific dielectric material is crucial and will influence performance characteristics. Detailed specifications, including temperature coefficient and other parameters, are available in the product datasheet from AVX/Kyocera.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Linear Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess