EN
  • EN
  • DE

CAN0002DP

Part No CAN0002DP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 70V 4A 0405
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Typ) 70 V
Current - Surge 4 A
Energy 0.015J
Number of Circuits 2
Capacitance @ Frequency 22 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q200
Mounting Type Surface Mount, MLCV
Case / Package 0405 (1012 Metric)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1608622-CAN0002DP
Ultra Librarian 3D Model Ultra Librarian CAN0002DP CAD Model

Description

N

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 390V 25KA ENCASED DISC
Need more? Email Us
Panasonic
VARISTOR 270V 10KA DISC 21.5MM
Need more? Email Us
EPCOS (TDK)
VARSTR 1.1KV 100KA ENCASED DISC
Need more? Email Us
EPCOS (TDK)
VARISTOR 510V 100KA ENCASED DISC
Need more? Email Us
Littelfuse Inc.
VARISTOR 2.765KV 70KA DISC
Lowest to $310.3525
Panasonic
VARISTOR 240V 8KA MODULE
Need more? Email Us
EPCOS (TDK)
VARISTOR 240V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 620V 10KA DISC 20MM
Need more? Email Us
Phoenix Contact
VARISTOR MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess