EN
  • EN
  • DE

CB052D0105KBC

Part No CB052D0105KBC
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM 1UF 10% 63VDC 2824  /  1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr KYOCERA AVX
Series CB
Package Tape & Reel
Capacitance 1 µF
Tolerance ±10%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 2824 (7260 Metric)
Dimension 0.283" L x 0.240" W (7.20mm x 6.10mm)
Height - Seated (Max) 0.146" (3.70mm)
Termination Solder Pads
Applications General Purpose
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Other Names 478-11601-2,478-11601-1,1253-1828-2,CB052D0105KBC-ND,1253-1828-2-ND,478-11601-6
Standard Package 2,250
Win Source Part Number 989663-CB052D0105KBC
Ultra Librarian 3D Model Ultra Librarian CB052D0105KBC CAD Model

Description

The CB Series Film Capacitor by KYOCERA AVX is a high-quality capacitor that is designed for general-purpose applications.

  • Capacitance: 1 µF
  • Tolerance: ±10%
  • Voltage Rating (AC): 40V
  • Voltage Rating (DC): 63V
  • Material: Polyester, Polyethylene Terephthalate (PET), and Metallized-Stacked Dielectric
  • Height: 0.146" (3.70mm)
  • Mounting: SMD (SMT)
  • Package: 2824 (7260 Metric)
  • Temperature Range: -55°C to 125°C
  • Standard Package: 2,250
  • ECCN: EAR99

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess