EN
  • EN
  • DE

CM105X5R475K25AT

Part No CM105X5R475K25AT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 4.7UF 25V X5R 0603 / 4.7 µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series CM
Package Tape & Reel
Capacitance 4.7 µF
Tolerance ±10%
Voltage - Rated 25V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.039" (1.00mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 1253-CM105X5R475K25ATCT,478-CM105X5R475K25ATCT,478-CM105X5R475K25AT,1253-CM105X5R475K25ATTR,1253-CM105X5R475K25ATDKR,1253-CM105X5R475K25ATCT-ND,1253-CM105X5R475K25ATTR-ND,1253-CM105X5R475K25ATDKR-ND,478-CM105X5R475K25ATDKR,478-CM105X5R475K25AT-ND,478-CM105X5R475K25ATTR
Standard Package 4,000
Win Source Part Number 1052464-CM105X5R475K25AT
Ultra Librarian 3D Model Ultra Librarian CM105X5R475K25AT CAD Model

Description

The CM ceramic capacitor from KYOCERA AVX is designed for general purpose applications.

  • Manufacturer: KYOCERA AVX
  • Series: CM
  • Capacitance: 4.7 µF
  • Voltage Rating: 25V
  • Tolerance: ±10%
  • Temperature Coefficient: X5R
  • Thickness: 0.039" (1.00mm) max seated
  • Mounting: Surface Mount, MLCC
  • Dimensions: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Package/Case: 0603 (1608 Metric)

You May Also Be Interested in

TDK Corporation
CAP CER 0.15UF 6.3V X7R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 12PF 50V C0G/NP0 0402
Need more? Email Us
Taiyo Yuden
CAP CER 4700PF 10V 0402
Lowest to $0.1083
Walsin Technology Corporation
CAP CER 1000PF 50V C0G/NP0 0402
Lowest to $0.0117
Murata Electronics North America
CAP CER 15PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 1UF 16V X7R 0603
Lowest to $0.0583
Taiyo Yuden
CAP CER 0.22UF 100V X7R 0805
Need more? Email Us
Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us
TDK Corporation
CAP CER 18PF 50V C0G 0402
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess