EN
  • EN
  • DE

CT1612DB38400B0FZZA6

Part No CT1612DB38400B0FZZA6
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (B - D)
Description KEDCT1612DB38400B0FZZA6 Crystal 38.4000M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115203-CT1612DB38400B0FZZA6
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CT1612DB38400B0FZZA6 CAD Model

Description

The CT1612DB38400B0FZZA6 is a high-frequency ceramic chip antenna manufactured by AVX Corp/Kyocera Corp. This compact antenna is designed for use in wireless communication devices, offering a balance of small size and reliable performance.

Applications

  • Bluetooth devices: Used in Bluetooth modules and devices for wireless connectivity.
  • Wi-Fi devices: Integrated into Wi-Fi-enabled products, such as routers, dongles, and IoT devices.
  • Zigbee applications: Employed in Zigbee-based systems for smart home and industrial applications.
  • GPS modules: Utilized in GPS receivers for location tracking and navigation.
  • Wearable technology: Found in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) devices: Integrated into various IoT sensors and devices for wireless communication.

Features

  • Compact Size: Small footprint suitable for miniaturized devices.
  • High Frequency: Operates at high frequencies, ideal for modern wireless standards.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly.
  • Ceramic Construction: Provides stable performance and durability.
  • Omnidirectional Radiation Pattern: Offers wide coverage for consistent signal reception and transmission.
  • Low Profile: Minimizes overall device thickness and profile.

Benefits

  • Space Saving: Its small size allows for integration into compact devices, maximizing board space.
  • Reliable Performance: Ceramic construction ensures stable performance in various environmental conditions.
  • Easy Integration: Designed for straightforward integration into electronic circuits.
  • Enhanced Connectivity: Provides reliable wireless connectivity for a variety of applications.
  • Cost-Effective: Offers a balance of performance and cost, making it suitable for mass production.
  • Improved Signal Quality: Helps maintain strong and stable signal quality for wireless communication.

Additional Details

The CT1612DB38400B0FZZA6 antenna typically operates within the 2.4 GHz to 5 GHz frequency range, supporting various wireless communication protocols. Its compact dimensions (e.g., 1.6mm x 1.2mm) make it ideal for space-constrained applications. The antenna's ceramic material ensures temperature stability and resistance to environmental factors. Proper impedance matching and layout design are crucial for optimal performance. Detailed specifications, including frequency range, gain, and VSWR, can be found in the product datasheet provided by AVX Corp/Kyocera Corp.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
NXP / Nexperia
Need more? Email Us
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Comchip Technology
Lowest to $0.0497
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
Rohm Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $5.8755
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess