EN
  • EN
  • DE

CT2016DB19200C0FLHA1

Part No CT2016DB19200C0FLHA1
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Description CRYSTAL 19.2MHZ 7PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer AVX Corp/Kyocera Corp
Packaging Reel - TR
Status Active
Type MHz Crystal
Frequency 19.2MHz
Frequency Stability ±12ppm
Frequency Tolerance ±10ppm
Load Capacitance 7pF
ESR 80 Ohm
Operating Mode Fundamental
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1030758-CT2016DB19200C0FLHA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CT2016DB19200C0FLHA1 CAD Model

Description

The CT2016DB19200C0FLHA1 from AVX Corp/Kyocera Corp is an active electronic component that is a MHz crystal type with a frequency of 19.2MHz and a frequency stability of ±12ppm.

  • Frequency: 19.2MHz
  • Frequency Stability: ±12ppm
  • Load Capacitance: 7pF
  • ESR: 80 Ohm
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Abracon LLC
CRYSTAL 12.2880MHZ 18PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECS Inc.
CRYSTAL 32.0000MHZ 10PF SMD
Lowest to $0.5146
Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.7771

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8681 $60.7670
165+ $0.7123 $117.5295
255+ $0.6902 $176.0010
350+ $0.6678 $233.7300
450+ $0.6456 $290.5200
600+ $0.5788 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,017 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess