EN
  • EN
  • DE

CT32X5R106K25AT

Part No CT32X5R106K25AT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053615-CT32X5R106K25AT
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CT32X5R106K25AT CAD Model

Description

The CT32X5R106K25AT, manufactured by AVX Corp/Kyocera Corp, is a ceramic multilayer capacitor (MLCC). This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance.

Applications:

  • Bypass Capacitors: Used to filter noise from power supplies in electronic circuits.
  • Decoupling Capacitors: Provides a local energy source for integrated circuits to maintain stable voltage levels.
  • Filtering Applications: Used in signal filtering circuits to remove unwanted frequencies.
  • Timing Circuits: Employed in timing circuits for various electronic devices.
  • General-Purpose Circuitry: Suitable for a wide range of electronic applications.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Provides stable capacitance and small size.
  • 10µF Capacitance: Offers a capacitance value of 10 microfarads.
  • 25V Voltage Rating: Rated for a maximum voltage of 25 volts.
  • X5R Dielectric: Provides stable capacitance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for easy surface mounting on printed circuit boards.

Benefits:

  • Stable Capacitance: Ensures consistent performance in various operating conditions.
  • Noise Reduction: Filters out noise from power supplies, improving circuit stability.
  • Voltage Stabilization: Maintains stable voltage levels for integrated circuits, enhancing performance.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Reliable Performance: Provides long-term reliability in electronic circuits.

Additional Details:

The CT32X5R106K25AT typically includes specifications such as capacitance tolerance, operating temperature range, and dimensions. Detailed datasheets provide comprehensive performance characteristics and application guidelines. These capacitors are essential components in a wide range of electronic devices, ensuring stable and reliable operation.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0266
Kemet
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess