EN
  • EN
  • DE

CWR09MB475KM

Part No CWR09MB475KM
Manufacturer AVX Corp/Kyocera Corp
Catalog Tantalum Capacitors
Description CAP TANT / Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr KYOCERA AVX
Series *
Package Bulk
Standard Package 200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1352099-CWR09MB475KM
Ultra Librarian 3D Model Ultra Librarian CWR09MB475KM CAD Model

Description

The Kyocera AVX CWR09MB475KM tantalum capacitor is a reliable and high-performance capacitor.

  • Capacitance: 4.7 uF
  • Voltage Rating: 16 V
  • Series: CWR
  • Package: Bulk
  • Standard Package: 200
  • Temperature Range: -55°C to 125°C
  • Dimensions: 3.2mm x 1.6mm x 1.6mm

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess