EN
  • EN
  • DE

M39006/22-0068

Part No M39006/22-0068
Manufacturer AVX Corp/Kyocera Corp
Catalog Tantalum Capacitors
Description WET TANT CAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr AVX Corp/Kyocera Corp
Series *
Package Bulk
Product Status Active
Standard Package 20 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.21.0020
Win Source Part Number 924856-M39006/22-0068
Ultra Librarian 3D Model Ultra Librarian M39006/22-0068 CAD Model

Description

The 924856-M39006/22-0068 is a tantalum capacitor from AVX Corp/Kyocera Corp.

  • Package: Bulk
  • Standard Package: 20 pcs
  • Manufacturer: AVX Corp/Kyocera Corp
  • ECCN: EAR99
  • REACH: Not affected
  • Product Status: Active

You May Also Be Interested in

Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $346.8627 $346.8627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess