EN
  • EN
  • DE

MG052S18A400RP

Part No MG052S18A400RP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 25.5V 30A 0508
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 22.95 V
Varistor Voltage (Typ) 25.5 V
Varistor Voltage (Max) 28.05 V
Current - Surge 30 A
Energy 0.1J
Number of Circuits 2
Capacitance @ Frequency 225 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Case / Package 0508 (1220 Metric)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1608727-MG052S18A400RP
Ultra Librarian 3D Model Ultra Librarian MG052S18A400RP CAD Model

Description

N

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 240V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 620V 10KA DISC 20MM
Need more? Email Us
Panasonic
VARISTOR 39V 2KA DISC 15.5MM
Lowest to $0.4429
EPCOS (TDK)
VARISTOR 33V 1KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 390V 2.5KA DISC 10MM
Need more? Email Us
Panasonic
VARISTOR 39V 1KA DISC 11.5MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 1.1KV 25KA ENCASED DISC
Need more? Email Us
Phoenix Contact
VARISTOR MODULE
Need more? Email Us
Bourns Inc.
VARISTOR 39V 1.2KA 2220
Lowest to $1.3127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess