EN
  • EN
  • DE

MGUG050050L2DP

Part No MGUG050050L2DP
Manufacturer AVX Corp/Kyocera Corp
Catalog TVS - Varistors, MOVs
Description VARISTOR 17.2V 30A 0508 / 30 A Varistor 2 Circuit Surface Mount, MLCV 0508 (1220 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr KYOCERA AVX
Package Tape & Reel
Maximum AC Volts 3.5 V
Maximum DC Volts 5 V
Varistor Voltage (Min) 17.2 V
Current - Surge 30 A
Energy 0.1J
Number of Circuits 2
Capacitance @ Frequency 425 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 0508 (1220 Metric)
Base Product Number MGUG050050
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1340307-MGUG050050L2DP
Ultra Librarian 3D Model Ultra Librarian MGUG050050L2DP CAD Model

Description

The MGUG050050L2DP is a transient voltage suppressor (TVS) from Kyocera AVX.

  • Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
  • Number of Circuits: 2
  • Packaging: Tape and Reel
  • Standard Package: 1,000
  • Capacitance: 425 pF @ 1 MHz
  • Varistor Voltage (Min): 17.2 V
  • Surge Current: 30 A
  • Maximum AC Voltage: 3.5 V
  • Maximum DC Voltage: 5 V
  • Energy: 0.1J
  • Mounting Method: Surface Mount (MLCV)
  • Package/Case Size: 0508 (1220 Metric)
  • Operating Temperature: -55°C ~ 125°C (TA)
  • Supplier: Kyocera AVX

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Brightking
216V~264V 10kA Varistor Through Hole,P=10mm
Lowest to $0.2329
Amotech
Varistor Surface Mount 0402
Lowest to $0.0062
EPCOS (TDK)
VARISTOR 150V 6.5KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 390V 8KA DISC 20MM
Lowest to $0.3402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess