EN
  • EN
  • DE

SD18-2535R8UBM1

Part No SD18-2535R8UBM1
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965095-SD18-2535R8UBM1
Categories OEM Parts( S )
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SD18-2535R8UBM1 CAD Model

Description

The SD18-2535R8UBM1 is a surface-mount power inductor manufactured by AVX Corp/Kyocera Corp. Designed for high-current applications, this inductor provides efficient energy storage and filtering in a compact form factor. It is well-suited for use in DC-DC converters, power supplies, and other power management circuits.

Applications:

  • DC-DC Converters: Used as a filtering and energy storage element in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Provides filtering and voltage regulation in various power supply designs.
  • Point-of-Load (POL) Regulators: Used to regulate voltage close to the load, improving efficiency and transient response.
  • LED Lighting: Employed in LED driver circuits for current regulation and filtering.
  • EMI Filtering: Reduces electromagnetic interference in sensitive electronic devices.

Features:

  • High Current Handling: Designed to handle significant DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power losses, improving overall efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces board space.
  • Compact Size: Allows for high-density circuit designs.

Benefits:

  • Improved Efficiency: Low DCR minimizes power loss and improves overall system efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, enhancing system reliability.
  • High Reliability: Robust design ensures consistent performance in demanding applications.
  • Compact Design: SMT and small size allow for integration in space-constrained environments.
  • Stable Performance: Provides consistent inductance and current handling capabilities across a wide range of operating conditions.

Technical Specifications: The SD18-2535R8UBM1 has an inductance value of 0.8µH. It's designed to handle high saturation current. The specific DCR (DC Resistance) is very low to minimize losses. The operating temperature range typically spans from -40°C to +125°C, accommodating a variety of industrial and commercial applications. The component conforms to RoHS compliance, ensuring environmentally friendly manufacturing.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4126 $63.5670
100+ $1.1591 $115.9100
155+ $1.1229 $174.0495
215+ $1.0866 $233.6190
275+ $1.0505 $288.8875
370+ $0.9418 $348.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,634 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess