EN
  • EN
  • DE

SD20-0836R9UBM1

Part No SD20-0836R9UBM1
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 317125-SD20-0836R9UBM1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD20-0836R9UBM1 CAD Model

Description

The SD20-0836R9UBM1 is a surface-mount varistor manufactured by AVX Corp/Kyocera Corp. It's designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications

  • Automotive electronics: Protecting sensitive circuits in automotive control units (ECUs).
  • Industrial equipment: Surge protection for programmable logic controllers (PLCs) and other industrial control systems.
  • Power supplies: Input protection for power supplies against voltage surges.
  • Telecommunications equipment: Protecting communication lines from ESD and lightning.
  • Consumer electronics: Protecting sensitive ICs in mobile phones, tablets, and other consumer devices.

Features

  • Surface-mount package: Facilitates easy and efficient PCB assembly.
  • High surge current capability: Withstands high transient currents without failure.
  • Fast response time: Quickly clamps voltage transients to protect sensitive components.
  • Low clamping voltage: Limits the voltage across protected components to a safe level.
  • RoHS compliant: Environmentally friendly, lead-free construction.
  • Compact size: Allows for use in space-constrained applications.

Benefits

  • Enhanced circuit protection: Prevents damage to sensitive electronic components from voltage transients.
  • Improved system reliability: Reduces the risk of system failure due to ESD or surge events.
  • Increased product lifespan: Extends the life of electronic devices by protecting them from overvoltage conditions.
  • Reduced warranty costs: Minimizes the risk of product returns due to transient-related failures.
  • Simplified PCB design: Easy to integrate into existing circuit designs.

Additional Details

The SD20-0836R9UBM1 is characterized by its voltage rating, surge current capability, and clamping voltage. It is designed for reflow soldering and is available in tape-and-reel packaging for automated assembly. The specific capacitance and leakage current will vary based on the specific datasheet revision. The operating temperature range is typically -40°C to +85°C. This varistor provides bi-directional protection, meaning it can protect against both positive and negative voltage transients. It is commonly used in applications requiring robust surge protection and high reliability.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess