EN
  • EN
  • DE

SF14-0859M5UB34

Part No SF14-0859M5UB34
Manufacturer AVX Corp/Kyocera Corp
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Category Filters
Family SAW Filters
Win Source Part Number 189155-SF14-0859M5UB34
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF14-0859M5UB34 CAD Model

Description

The SF14-0859M5UB34 is a thin film common mode filter manufactured by AVX Corp/Kyocera Corp. These filters are designed to suppress common mode noise while providing minimal impact to differential signals.

Applications:

  • High-speed data lines: Commonly used to filter noise in USB, HDMI, and Ethernet connections.
  • Mobile devices: Smartphones and tablets often employ common mode filters to improve signal integrity.
  • Automotive applications: CAN bus and other automotive communication systems benefit from noise filtering.
  • Industrial equipment: Sensitive electronic equipment in industrial settings requires robust noise suppression.

Features:

  • Thin film technology: Provides precise impedance control and excellent high-frequency performance.
  • Common mode noise suppression: Effectively attenuates unwanted common mode noise signals.
  • Low insertion loss: Maintains signal integrity with minimal attenuation of desired signals.
  • Compact size: Allows for integration into space-constrained applications.
  • High reliability: Designed for demanding environments and long-term performance.

Benefits:

  • Improved signal integrity: Reduces noise and interference for cleaner signals.
  • Enhanced system performance: Enables higher data rates and more reliable communication.
  • Reduced EMI emissions: Helps to meet regulatory requirements for electromagnetic interference.
  • Increased design flexibility: Small size and high performance allow for versatile integration.
  • Greater system reliability: Protects sensitive components from noise-related damage.

Additional Details:

While specific technical specifications such as impedance, attenuation characteristics, and operating frequency range require consultation of the official AVX Corp/Kyocera Corp datasheet for the SF14-0859M5UB34 part, these filters generally exhibit excellent performance in the GHz range. The thin film construction ensures consistent performance across manufacturing lots. It is crucial to refer to the datasheet for the precise electrical characteristics and mechanical dimensions required for design and integration.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess