EN
  • EN
  • DE

SF14-1575F5UU13

Part No SF14-1575F5UU13
Manufacturer AVX Corp/Kyocera Corp
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Category Filters
Family SAW Filters
Win Source Part Number 189166-SF14-1575F5UU13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF14-1575F5UU13 CAD Model

Description

The SF14-1575F5UU13 is a Surface Mount Device (SMD) bandpass filter manufactured by AVX Corp/Kyocera Corp. This filter is designed to selectively pass signals within a specific frequency range, centered around 1575 MHz, while attenuating signals outside of this range. This makes it particularly suitable for applications involving GPS and other similar satellite navigation systems.

Applications

  • GPS receivers and navigation devices
  • Global Navigation Satellite Systems (GNSS)
  • Asset tracking systems
  • Location-based services (LBS) devices
  • Automotive navigation systems

Features

  • Surface mount package for automated assembly.
  • Compact size, ideal for integration into small devices.
  • High selectivity at 1575 MHz, minimizing interference from adjacent bands.
  • Low insertion loss, preserving signal strength.
  • Robust construction for reliable performance.

Benefits

  • Improved GPS signal reception in noisy environments.
  • Increased accuracy of location data.
  • Reduced interference from other RF signals.
  • Simplified circuit design.
  • Enhanced overall system performance.

Technical Specifications

The 'SF14' prefix likely denotes the specific filter series, while '1575' indicates the approximate center frequency in MHz. The suffix 'F5UU13' likely represents specific variations in the filter's electrical characteristics, packaging, or tolerance. For precise specifications, including insertion loss, return loss, bandwidth, and power handling capabilities, it is essential to consult the official datasheet provided by AVX Corp/Kyocera Corp.

You May Also Be Interested in

Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess