EN
  • EN
  • DE

SLD9630TT1.1G

Part No SLD9630TT1.1G
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 325634-SLD9630TT1.1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLD9630TT1.1G CAD Model

Description

The SLD9630TT1.1G is a highly integrated system basis chip (SBC) from Infineon Technologies. Designed for automotive applications, this chip offers a combination of power management, communication interfaces, and safety features, making it a crucial component in modern vehicle electronic control units (ECUs).

Applications

  • Automotive ECUs: Specifically designed for use in various electronic control units within vehicles, such as those controlling the engine, transmission, chassis, and body.
  • Power Management Systems: Integrated power management features make it suitable for regulating and distributing power within automotive electronic systems.
  • Communication Interfaces: Ideal for systems requiring CAN and LIN communication capabilities, facilitating data exchange between different ECUs.
  • Safety-Critical Applications: Designed with safety features to meet stringent automotive safety standards, such as ASIL (Automotive Safety Integrity Level).

Features

  • Integrated Power Management: Includes voltage regulators, battery monitoring, and other power management functions.
  • CAN and LIN Communication Interfaces: Supports Controller Area Network (CAN) and Local Interconnect Network (LIN) protocols for automotive communication.
  • Safety Features: Incorporates features such as watchdog timers, voltage monitoring, and error detection mechanisms to ensure safe operation.
  • Low Power Consumption: Optimized for low power consumption to minimize battery drain in automotive applications.
  • Automotive Qualified: Meets the stringent quality and reliability requirements of the automotive industry.

Benefits

  • Improved System Reliability: Integrated safety features and robust design enhance the reliability of automotive electronic systems.
  • Reduced System Cost: Integration of multiple functions into a single chip reduces the number of components required, lowering overall system cost.
  • Simplified Design: Simplifies the design process by providing a comprehensive set of features in a single package.
  • Enhanced Communication Capabilities: CAN and LIN interfaces enable seamless communication between different ECUs in the vehicle.
  • Compliance with Automotive Standards: Designed to meet relevant automotive safety and quality standards, ensuring compliance and reducing development risk.

Additional Details

The SLD9630TT1.1G typically includes features like overvoltage protection, undervoltage detection, and short circuit protection, which are crucial for safeguarding automotive electronic systems. Its operating temperature range is generally specified to meet the harsh environmental conditions encountered in automotive applications. The specific package type and pinout are designed for easy integration into automotive ECUs.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess