EN
  • EN
  • DE

SQCAEM0R1BAJME

Part No SQCAEM0R1BAJME
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SQ
Product Status Obsolete
Capacitance 0.1 pF
Tolerance ±0.1pF
Voltage - Rated 150V
Temperature Coefficient M
Temperature Range - Operating -55°C ~ 125°C
Features High Q, Low Loss, Ultra Low ESR
Applications RF, Microwave, High Frequency
Mounting Type Surface Mount, MLCC
Package / Case 0505 (1313 Metric)
Dimension 0.055" L x 0.055" W (1.40mm x 1.40mm)
Thickness (Max) 0.022" (0.57mm)
Other Names 478-2667-2R,478-2667-1R,478-2667-6,478-2667-1,478-2667-2
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1303750-SQCAEM0R1BAJME
Ultra Librarian 3D Model Ultra Librarian SQCAEM0R1BAJME CAD Model

Description

The SQCAEM0R1BAJME is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. MLCCs are widely used in electronic circuits for filtering, bypassing, decoupling, and energy storage. The SQCA series is known for its high Q and low ESR (Equivalent Series Resistance) characteristics, making it suitable for high-frequency applications. This specific part number indicates a capacitor with a specific capacitance value and voltage rating, designed for surface mount technology (SMT) assembly.

Applications

  • RF and Microwave Circuits: Due to its high Q and low ESR, it's ideal for impedance matching, filtering, and tuning in RF circuits.
  • High-Frequency Decoupling: Used to decouple high-frequency noise in digital and analog circuits, ensuring stable power supply.
  • Wireless Communication Systems: Employed in mobile phones, WLAN devices, and Bluetooth modules for filtering and impedance matching.
  • Medical Devices: Suitable for implantable and external medical devices requiring high reliability and performance.
  • Test and Measurement Equipment: Used in spectrum analyzers, signal generators, and oscilloscopes for signal conditioning and filtering.

Features

  • High Q Factor: Minimizes signal loss in high-frequency applications.
  • Low ESR: Reduces power dissipation and improves circuit efficiency.
  • Surface Mount Technology (SMT): Allows for automated assembly and high-density board designs.
  • Small Case Size: Enables miniaturization of electronic devices.
  • Multilayer Construction: Provides high capacitance in a small volume.

Benefits

  • Improved Signal Integrity: High Q and low ESR ensure minimal signal distortion in RF and microwave circuits.
  • Enhanced Circuit Efficiency: Low ESR reduces power loss, improving overall circuit performance.
  • Reduced Board Space: Small case size allows for compact circuit designs.
  • Increased Reliability: Robust construction and high-quality materials ensure long-term performance.
  • Simplified Assembly: SMT design facilitates automated assembly processes.

Additional Details

While specific electrical characteristics like capacitance, voltage rating, and tolerance would typically be found on the manufacturer's datasheet, general information can be derived from similar components in the SQCA series. These capacitors often use ceramic dielectric materials to achieve high stability and low losses. Solder reflow profiles should be carefully followed during assembly to ensure proper component attachment and performance. The part number breakdown helps identify these parameters once the full datasheet is consulted. The construction is typically a monolithic block of ceramic with internal electrodes connected to terminations designed for soldering to a printed circuit board.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess