EN
  • EN
  • DE
  • IT

TCJD107M016R0050

Part No TCJD107M016R0050
Manufacturer AVX Corp/Kyocera Corp
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 100UF 16V 2917 / 100 µF Molded Tantalum Polymer Capacitor 16 V 2917 (7343 Metric) 50mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum - Polymer Capacitors
Manufacturer KYOCERA AVX
Packaging Reel - TR
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 16 V
Type Molded
ESR (Equivalent Series Resistance) 50mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting Surface Mount
Case / Package 2917 (7343 Metric)
Size / Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 478-9433-1,478-9433-2,478-9433-6
Standard Package 500
Win Source Part Number 1329461-TCJD107M016R0050
Ultra Librarian 3D Model Ultra Librarian TCJD107M016R0050 CAD Model

Description

The KYOCERA AVX Tantalum Polymer Capacitor is a high quality electronic component that features a general purpose design, making it suitable for a wide range of applications.

  • Design: General Purpose
  • Capacitance: 100 µF
  • Voltage Rating: 16 V
  • Tolerance: ±20%
  • ESR: 50mOhm @ 100kHz
  • Lifetime: 2000 Hrs @ 105°C
  • Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
  • Height: 0.122" (3.10mm)
  • Mounting Type: Surface Mount
  • Packaging: Reel of 500
  • Operating Temperature: -55°C ~ 105°C
  • Compliance: ROHS3

You May Also Be Interested in

Kemet
T530 High Capacitance Low ESR Polymer Electrolytic 125°C, 2.5 – 16 VDC | CAP TANT POLY 330UF 10V 2917
Lowest to $16.9468
Panasonic
CAP TANT POLY 330UF 2.5V 2917
Lowest to $1.1973
AVX Corporation
CAP TANT POLY 220UF 6.3V 2917
Lowest to $1.0238
AVX Corporation
CAP TANT POLY 47UF 35V 2917
Lowest to $0.9029
Kemet
CAP TANT POLY 33UF 10V 3528
Lowest to $0.5808
AVX Corporation
CAP TANT POLY 150UF 6.3V 1411
Lowest to $0.5215
Kemet
CAP TANT POLY 100UF 25V 2917
Lowest to $4.2525
Kemet
CAP TANT POLY 150UF 16V 2917
Lowest to $3.7361
Kemet
CAP TANT POLY 47UF 4V 1206
Lowest to $0.8322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8537 $68.2960
185+ $0.7006 $129.6110
290+ $0.6786 $196.7940
395+ $0.6568 $259.4360
510+ $0.6348 $323.7480
685+ $0.5692 $389.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess