EN
  • EN
  • DE

YKS1MNG1752A

Part No YKS1MNG1752A
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 411520-YKS1MNG1752A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YKS1MNG1752A CAD Model

Description

The YKS1MNG1752A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. MLCCs are ubiquitous passive components used for various purposes in electronic circuits. This specific capacitor likely features a ceramic dielectric, offering stable performance across a wide range of temperatures and frequencies.

Applications

  • Bypass Capacitors: Used to suppress noise and provide a stable voltage supply to integrated circuits.
  • Decoupling Capacitors: Similar to bypass capacitors, decoupling capacitors provide a local energy source for ICs, minimizing voltage fluctuations during switching.
  • Filtering: Used in filters to remove unwanted frequencies from a signal.
  • Timing Circuits: Can be used in timing circuits where a precise capacitance value is needed.
  • Resonant Circuits: Part of resonant circuits in oscillators and other frequency-selective applications.

Features

  • Multilayer Construction: This provides a high capacitance value in a small physical size.
  • Ceramic Dielectric: Ensures stable performance over temperature and frequency variations.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • High Reliability: MLCCs are known for their robust construction and long lifespan.
  • Low ESR (Equivalent Series Resistance): Minimizes losses in high-frequency applications.

Benefits

  • Noise Reduction: Effectively suppresses noise and interference in electronic circuits.
  • Stable Performance: Provides consistent performance across varying operating conditions.
  • Compact Size: Saves valuable board space in densely populated electronic devices.
  • Easy Assembly: Simplifies the manufacturing process due to its SMT design.
  • Long Lifespan: Ensures reliable operation over an extended period.

Due to the lack of publicly available detailed specifications (voltage rating, capacitance value, tolerance, temperature coefficient, and case size) for this specific part number (YKS1MNG1752A), it's essential to consult the manufacturer's datasheet for precise information before using it in a design. AVX/Kyocera generally specifies all these parameters in their datasheets. The '1752A' portion may relate to specific characteristics, but datasheet confirmation is mandatory.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $12.5125
NEC
Lowest to $9.7932
NEC
Lowest to $22.5849

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,861 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess