EN
  • EN
  • DE

05002-0R8BAZC

Part No 05002-0R8BAZC
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157773-05002-0R8BAZC
Categories Ceramic Capacitors
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 05002-0R8BAZC CAD Model

Description

The 05002-0R8BAZC is a ceramic capacitor manufactured by AVX Corporation. It's a surface-mount (SMD) capacitor designed for general-purpose applications in electronic circuits, providing stable capacitance over a wide range of temperatures and frequencies.

Applications:

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering circuits
  • Timing circuits
  • General-purpose applications in electronic circuits

Features:

  • Ceramic dielectric: Provides stable capacitance over temperature and frequency.
  • Surface mount (SMD) package: Facilitates automated assembly.
  • Small size: Saves board space.
  • High capacitance value: Provides effective bypassing and decoupling.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Improved circuit performance: Provides effective bypassing and decoupling.
  • Reduced noise: Filters out unwanted noise signals.
  • Simplified assembly: SMD package facilitates automated assembly.
  • Compact design: Saves board space.
  • Reliable operation: Stable capacitance ensures consistent performance.

Additional Details:

The 05002-0R8BAZC capacitor's key specifications include its capacitance value (0.8pF), voltage rating, tolerance, and temperature coefficient. The case size is also a critical parameter for determining its footprint on the PCB. The datasheet provides detailed information on its electrical characteristics, temperature characteristics, and dimensions, which are essential for accurate circuit design and assembly. Proper handling and soldering techniques are necessary to ensure reliable performance of the SMD capacitor. Consult the AVX datasheet for recommended soldering profiles and handling precautions.

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess