EN
  • EN
  • DE

1812AC222KAT2A

Part No 1812AC222KAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description 2200PF 1KV 10% 1812
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 2.2 nF
Mounting SMD (SMT)
Case / Package 1812
Dielectric X7R
RoHS Compliant
Voltage Rating (DC) 1 kV
Win Source Part Number 1035024-1812AC222KAT2A
Categories Ceramic Capacitors
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1812AC222KAT2A CAD Model

Description

The 1812AC222KAT2A is a ceramic capacitor manufactured by AVX Corporation. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for various applications that require stable capacitance and a relatively large case size for higher voltage and power handling. This capacitor belongs to the 1812 case size, signifying its dimensions: 0.18 inches in length and 0.12 inches in width.

Applications:

  • Bypass Capacitors in High-Voltage Power Supplies
  • Decoupling Capacitors in High-Frequency Circuits
  • Filtering Applications in Industrial Control Systems
  • Snubber Circuits
  • General-Purpose applications in industrial equipment, telecommunications, and high-reliability applications.

Features:

  • 1812 Case Size: Provides higher voltage and power handling compared to smaller case sizes.
  • X7R Dielectric: Offers stable capacitance over a wide temperature range (-55°C to +125°C).
  • 2.2nF Capacitance: Suitable for various filtering and decoupling applications.
  • 250V Voltage Rating: Can withstand voltages up to 250 volts.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Ensures compliance with environmental regulations.

Benefits:

  • Stable Performance: The X7R dielectric ensures minimal capacitance variation with temperature changes, ensuring reliable circuit operation.
  • Higher Voltage Handling: The larger case size and high voltage rating allow for use in high-voltage applications.
  • High Reliability: Ceramic capacitors are known for their robustness and long lifespan.
  • Easy Assembly: The surface-mount design simplifies the assembly process and reduces production time.
  • Wide Applicability: Suitable for diverse applications due to its stable characteristics and voltage rating.

Additional Details:

The 1812AC222KAT2A capacitor has a capacitance value of 2.2 nF (nanofarads) with a tolerance of ±10%. It utilizes the X7R dielectric material, which provides a good balance of capacitance stability and size. The capacitor's voltage rating is 250V, indicating the maximum voltage it can safely handle. The operating temperature range is -55°C to +125°C. It is constructed using a multilayer ceramic structure, which increases the capacitance value within a small physical size. This capacitor is commonly used as a decoupling capacitor to suppress noise and voltage fluctuations in electronic circuits, especially where higher voltages are present.

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess