EN
  • EN
  • DE

F931V335MBA

Part No F931V335MBA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 3.3UF 20% 35V 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 22 Weeks
Features Molded Tantalum Capacitors 1411 (3528 Metric) 3.5Ohm @ 100kHz
Manufacturer AVX Corporation
Series F93
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1411 (3528 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 478-8344-6, 478-8344-2, 478-8344-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918857-F931V335MBA
Ultra Librarian 3D Model Ultra Librarian F931V335MBA CAD Model

Description

The F931V335MBA is a surface-mount solid tantalum capacitor manufactured by AVX Corporation. It's designed for general-purpose applications requiring stable capacitance and low ESR (Equivalent Series Resistance) in a compact form factor.

Applications

  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • Timing circuits
  • DC-DC converters
  • Audio circuits

Features

  • Surface mount design
  • Stable capacitance over temperature and voltage
  • Low ESR
  • High ripple current capability
  • RoHS compliant

Benefits

  • Reduced board space requirements
  • Improved circuit performance due to low ESR
  • Increased reliability due to stable capacitance
  • Reduced noise and voltage ripple
  • Compliance with environmental regulations

Additional Details

The F93 series from AVX, to which this capacitor belongs, is known for its robust construction and reliable performance. The 'F93' designation indicates the series, '1' might indicate a specific case size/style within the series. 'V' denotes a voltage rating of 35V, '335' represents a capacitance of 3.3uF, 'M' signifies a capacitance tolerance of ±20%, 'B' is a case size code, and 'A' may specify the termination material or packaging details. Tantalum capacitors generally exhibit stable performance over a wide temperature range and are less prone to aging effects compared to electrolytic capacitors. The low ESR of this capacitor helps to minimize power dissipation and improve the efficiency of the circuit in which it is used. Surface mount technology (SMT) allows for automated assembly, reducing manufacturing costs and improving reliability. These capacitors are commonly used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess