EN
  • EN
  • DE

ML03511R3BAT2A

Part No ML03511R3BAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 1.3PF 50V C0G/NP0 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 15 Weeks
Features 1.3 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Manufacturer AVX Corporation
Series MLO™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.29.0040
Other Part Number 478-6710-1, 478-6710-2, ML03511R3BAT2A\\3K, ML03511R3BAT2A/3K, 478-6710-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885118-ML03511R3BAT2A
Ultra Librarian 3D Model Ultra Librarian ML03511R3BAT2A CAD Model

Description

This electronic component is a MLO™ series capacitor manufactured by AVX Corporation.

  • Series: MLO™
  • Capacitance: 1.3 pF ±0.1pF
  • Voltage: 50V
  • Mounting: Surface Mount, MLCC
  • Halogen Free: Yes
  • Estimated Production Lead Time: 15 weeks

You May Also Be Interested in

Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess