EN
  • EN
  • DE

UHV-221A

Part No UHV-221A
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 200PF 20KV Z5T DISK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 200 pF
Tolerance ±10%
Voltage - Rated 20000V (20kV)
Temperature Coefficient Z5T
Temperature Range - Operating -30°C ~ 85°C
Features High Voltage, Low Dissipation Factor
Applications General Purpose
Mounting Type Requires Holder
Case / Package Disk, Metal Fitting - Threaded
Size / Dimension 0.787" Dia x 0.906" L (20.00mm x 23.00mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1520070-UHV-221A
Ultra Librarian 3D Model Ultra Librarian UHV-221A CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
TDK Corporation
CAP CER 3000PF 20KV Y5S DISK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess