EN
  • EN
  • DE

SA105E223MAR

Part No SA105E223MAR
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 0.022UF 50V Z5U AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.022μF
Tolerance ±20%
Voltage Rating 50V
Temperature Coefficient Z5U
Temperature Range - Operating 10°C to 85°C
Applications General Purpose
Mounting Through Hole
Dimension 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Win Source Part Number 1094259-SA105E223MAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA105E223MAR CAD Model

Description

The SA105E223MAR is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It's designed for general-purpose applications in electronic circuits, providing stable capacitance over a wide range of temperatures and voltages.

Applications

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering
  • Timing circuits
  • Smoothing circuits
  • General-purpose circuit applications

Features

  • High capacitance stability: Provides consistent performance over temperature and voltage.
  • Small size: Allows for high-density mounting on PCBs.
  • Surface mount design: Facilitates easy and automated assembly.
  • Low equivalent series resistance (ESR): Minimizes power loss and improves efficiency.
  • High insulation resistance: Ensures minimal leakage current.
  • RoHS compliant: Ensures environmental friendliness.

Benefits

  • Improved circuit performance: Stable capacitance and low ESR contribute to reliable circuit operation.
  • Miniaturization: The small size allows for the design of compact and portable electronic devices.
  • Simplified assembly: The surface mount design reduces assembly time and costs.
  • Reduced energy loss: The low ESR minimizes energy dissipation, improving overall efficiency.
  • Environmentally friendly: RoHS compliance ensures that the component is free from harmful substances.

Additional Details

The SA105E223MAR has a capacitance value of 0.022μF (22nF). Its voltage rating is typically 50V. The case size is generally a 0805 or 1206. The dielectric material is often X7R or C0G, providing different temperature coefficient characteristics. It is constructed using multiple layers of ceramic material and metal electrodes. The operating temperature range typically spans from -55°C to +125°C. The capacitor is designed for surface mount technology (SMT) assembly processes.

This MLCC is commonly used in a wide range of electronic devices, including computers, mobile phones, and industrial control systems. Its robust construction and stable performance make it a reliable choice for general-purpose applications. The capacitor conforms to industry standards and regulations, ensuring its compatibility and suitability for various applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2947
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess