EN
  • EN
  • DE

SL501A473JAB

Part No SL501A473JAB
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description Cap Ceramic 0.047uF 100V C0G 5% Radial 10.16mm 125°C Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979791-SL501A473JAB
Categories Ceramic Capacitors
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL501A473JAB CAD Model

Description

The SL501A473JAB is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. MLCCs are widely used in electronic circuits for decoupling, bypassing, and filtering applications due to their small size, high reliability, and excellent electrical characteristics.

Applications:

  • Decoupling: Used to decouple power supply lines, reducing noise and voltage fluctuations.
  • Bypassing: Bypasses high-frequency signals to ground, reducing noise and interference.
  • Filtering: Implemented in filter circuits to attenuate unwanted frequencies.
  • Timing Circuits: Used in timing circuits to control the timing of events.
  • Energy Storage: Provides energy storage in low-power applications.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • 47nF Capacitance: Offers a capacitance value of 47 nanofarads.
  • High Voltage Rating: Can withstand high voltages without damage.
  • Surface Mount Package: Designed for easy mounting on printed circuit boards (PCBs).
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.

Benefits:

  • Reduced Noise: Minimizes noise and voltage fluctuations in electronic circuits.
  • Improved Signal Quality: Enhances signal integrity by bypassing unwanted signals.
  • Reliable Performance: Offers stable and reliable performance over a wide range of operating conditions.
  • Easy Integration: Simple surface-mount design allows for easy integration into electronic circuits.
  • Space-Saving Design: Compact size enables use in space-constrained applications.

The SL501A473JAB's key specifications include its capacitance (47nF), voltage rating, temperature coefficient, and ESR. The datasheet from AVX Corporation provides detailed information on these parameters, as well as the capacitor's operating temperature range and package dimensions. MLCCs like the SL501A473JAB are essential components in modern electronics, providing stable and reliable capacitance for a wide range of applications.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess