EN
  • EN
  • DE

TAJ227K010RNJ

Part No TAJ227K010RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196181-TAJ227K010RNJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJ227K010RNJ CAD Model

Description

The TAJ227K010RNJ is a surface-mount tantalum capacitor manufactured by AVX Corporation. It belongs to the TAJ series, known for their small size, high capacitance, and excellent performance characteristics. These capacitors are commonly used in a wide range of electronic devices for filtering, bypassing, and decoupling applications.

Applications

  • Bypass capacitors in digital circuits
  • Decoupling capacitors in power supplies
  • Filtering in audio circuits
  • Timing circuits
  • General-purpose applications in electronic circuits

Features

  • Surface mount technology (SMT): Facilitates automated assembly.
  • Small case size: Allows for high-density circuit designs.
  • High capacitance value: Provides effective filtering and decoupling.
  • Stable performance over temperature: Ensures reliable operation in varying environments.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves ripple current handling.

Benefits

  • Reduced board space: Small size allows for compact designs.
  • Improved noise filtering: High capacitance and low ESR reduce noise in electronic circuits.
  • Enhanced reliability: Stable performance ensures consistent operation.
  • Simplified assembly: Surface mount design is compatible with automated assembly processes.
  • Long lifespan: Tantalum capacitors are known for their long-term reliability.

Additional Details

The TAJ227K010RNJ has a capacitance of 220µF and a voltage rating of 10V. It has a tolerance of 10%. The operating temperature range is typically -55°C to +125°C. The ESR value is typically very low, contributing to its excellent filtering capabilities. The case size is a standard EIA size, which facilitates easy replacement and compatibility with existing designs. Further details, including specific ESR values, ripple current ratings, and detailed dimensions, can be found in the AVX datasheet for this component.

You May Also Be Interested in

Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess