EN
  • EN
  • DE

TAJ684M035R

Part No TAJ684M035R
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196184-TAJ684M035R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJ684M035R CAD Model

Description

The TAJ684M035R is a tantalum surface mount capacitor manufactured by AVX Corporation. It belongs to the TAJ series and is designed for a wide range of applications where stable capacitance and reliable performance are required. It is commonly used for decoupling, filtering, and bypass applications in electronic circuits.

Applications

  • Decoupling in power supplies
  • Filtering in analog circuits
  • Bypass capacitors in digital circuits
  • DC-DC converters
  • General-purpose applications in various electronic devices

Features

  • Surface Mount Technology (SMT): Enables efficient automated assembly.
  • Small Size: Compact design for high-density circuit boards.
  • High Capacitance: Provides effective filtering and decoupling capabilities.
  • Stable Performance: Reliable operation over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and enhances ripple current handling.

Benefits

  • Reduced Board Space: Allows for smaller and more compact designs.
  • Improved Noise Filtering: Reduces noise and ripple in electronic circuits.
  • Enhanced Reliability: Ensures stable and consistent performance.
  • Simplified Assembly: Compatible with automated manufacturing processes.
  • Long Lifespan: Tantalum construction ensures long-term reliability.

Additional Details

The TAJ684M035R features a capacitance of 0.68µF (680nF) and a voltage rating of 35V. It has a capacitance tolerance of ±20%. The operating temperature range is typically from -55°C to +125°C. The low ESR characteristic makes it suitable for applications that demand efficient filtering and decoupling. For precise specifications, including ESR values, ripple current ratings, and detailed physical dimensions, consult the AVX datasheet for this specific part number.

You May Also Be Interested in

Vishay
Lowest to $24.0101
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess