EN
  • EN
  • DE

TAJA474M025RNJ

Part No TAJA474M025RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 0.47UF 25V 20% 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.47μF
Tolerance ±20%
Voltage Rating 25V
Type Molded
ESR 14 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 047717-TAJA474M025RNJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJA474M025RNJ CAD Model

Description

The TAJA474M025RNJ is a surface-mount tantalum capacitor manufactured by AVX Corporation, designed for various electronic applications requiring stable and reliable capacitance. As part of the TAJ series, it offers robust performance and is suitable for automated pick-and-place assembly due to its molded case construction.

Applications:

  • Power Supply Filtering: Smoothing voltage ripple and providing stable DC voltage.
  • Bypass Capacitors: Shunting noise and transient voltages to ground in digital and analog circuits.
  • Decoupling Capacitors: Isolating circuit sections and preventing noise propagation.
  • Timing Circuits: Providing stable capacitance values for timing applications.
  • DC-DC Converters: Supporting stable voltage and current regulation in DC-DC conversion circuits.

Features:

  • Capacitance: 0.47 µF (Microfarads)
  • Voltage Rating: 25 V (Volts)
  • Tolerance: ±20%
  • Case Size: A Case (EIA 3216-18 metric)
  • Termination: Surface Mount
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Stable Capacitance: Tantalum capacitors exhibit excellent stability over a wide range of temperatures and frequencies.
  • High Reliability: AVX capacitors are renowned for their long-term reliability and minimal failure rates.
  • Compact Size: The A case size allows for efficient use of board space, especially in compact electronic devices.
  • Automated Assembly: Surface-mount configuration facilitates high-speed automated assembly processes.
  • Wide Temperature Range: Suitable for use in harsh environmental conditions.

Additional Details:

The TAJA474M025RNJ leverages tantalum as its dielectric material, providing superior volumetric efficiency. Its low ESR (Equivalent Series Resistance) enhances performance in high-frequency circuits. The molded case offers protection against mechanical and environmental stresses. It is supplied in tape and reel packaging for efficient pick-and-place assembly. Breaking down the part number, TAJ signifies AVX Tantalum capacitor, A denotes the case size, 474 represents 0.47uF, M signifies +/-20% tolerance, 025 is the 25V rating, R is standard termination and NJ stands for Lead-Free termination.

You May Also Be Interested in

Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2079 $50.9355
590+ $0.1706 $100.6540
910+ $0.1653 $150.4230
1,255+ $0.1599 $200.6745
1,620+ $0.1546 $250.4520
2,165+ $0.1386 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,140 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess