EN
  • EN
  • DE

LT1039CSW16#PBF

Part No LT1039CSW16#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/3 16SOIC / 3/3 Transceiver Full RS232 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 400 mV
Voltage - Supply 5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number LT1039
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 47
Win Source Part Number 999776-LT1039CSW16#PBF
Ultra Librarian 3D Model Ultra Librarian LT1039CSW16#PBF CAD Model

Description

Product Overview: LT1039CSW16#PBF

The LT1039CSW16#PBF is a high-performance integrated circuit from Analog Devices Inc., designed to meet the rigorous demands of advanced electronic systems. This component is a testament to Analog Devices' commitment to providing industry-leading solutions that combine functionality, reliability, and precision.

Key Features

  • Multiple Drivers and Receivers: The device includes three drivers and five receivers, which conform to the RS232 standard, providing a comprehensive interface for serial communication.
  • Enhanced ESD Protection: With built-in electrostatic discharge (ESD) protection, the LT1039CSW16#PBF ensures resilience against sudden voltage spikes, thereby safeguarding the integrity of your data and equipment.
  • Low Power Consumption: Designed for energy-efficient operation, this IC minimizes power usage without compromising performance, making it ideal for battery-operated devices.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, ensuring consistent performance in diverse environmental conditions.

Applications

The versatility of the LT1039CSW16#PBF makes it suitable for a wide array of applications, particularly where reliable serial communication is essential. Common use cases include:

  • Industrial control systems
  • Networking equipment
  • Data acquisition systems
  • Point of sale terminals
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for its rigorous quality control and the LT1039CSW16#PBF is no exception. Each unit is meticulously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. Whether deployed in commercial or industrial settings, users can trust in the durability and performance of this product.

Product Specifications

The LT1039CSW16#PBF is packaged in a 16-SO Wide body, which is suitable for surface mounting on printed circuit boards. The part number suffix 'PBF' indicates that the product is provided in a lead-free ("Pb-free") package, aligning with current environmental standards for electronic components.

For engineers and designers seeking a reliable and efficient solution for serial communication interfaces, the LT1039CSW16#PBF from Analog Devices Inc. represents a superior choice that balances performance with power efficiency.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess