EN
  • EN
  • DE

ADN2816ACPZ-500RL7

Part No ADN2816ACPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Continuous Rate 10 Mb/s to 675 Mb/s Clock and Data Recovery IC | IC CLK/DATA REC 675MBPS 32-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
PLL Yes
Main Purpose SONET/SDH
Input CML
Output LVDS
Frequency - Max 675MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADN2816
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141060-ADN2816ACPZ-500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2816ACPZ-500RL7 CAD Model

Description

ADN2816ACPZ-500RL7 - Continuous Rate Clock and Data Recovery IC

The ADN2816ACPZ-500RL7 from Analog Devices Inc. is a state-of-the-art Continuous Rate Clock and Data Recovery (CDR) integrated circuit designed to provide flexible and robust solutions for a wide range of communication applications. This high-performance chip is capable of automatically locking to all data rates without the need for an external reference clock or programming from a microprocessor.

With its continuous data rate range from 10.709 Mbps to 12.5 Gbps, the ADN2816ACPZ-500RL7 is ideal for SONET, Gigabit Ethernet, Fibre Channel, and other data communication standards. It is also suitable for various other applications, including point-to-point base stations, test and measurement equipment, and high-speed data acquisition systems.

Key Features:
Feature Description
Data Rate Range 10.709 Mbps to 12.5 Gbps
Package Type 32-VF LFCSP (5x5)
Operating Temperature -40°C to +85°C
Supply Voltage 3.3 V
Input Sensitivity 10 mV
Jitter Tolerance Exceeds SONET/SDH requirements

The device's jitter performance exceeds SONET/SDH requirements, ensuring reliable data transmission even in challenging conditions. The ADN2816ACPZ-500RL7 also features loss of signal detection, which provides an additional layer of reliability by alerting the system to signal disruptions. The integrated voltage-controlled oscillator (VCO) requires no external components, simplifying design and reducing board space requirements.

The ADN2816ACPZ-500RL7 is available in a compact 32-lead LFCSP (5x5) package, making it suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C and is powered by a single 3.3 V supply, which helps to minimize power consumption.

Analog Devices Inc. is renowned for its commitment to high-quality and reliable products, and the ADN2816ACPZ-500RL7 is no exception. It is designed to meet the demanding requirements of high-speed data communications, providing designers with a versatile and efficient solution for clock and data recovery.

You May Also Be Interested in

Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess