EN
  • EN
  • DE

XC7A75T-1FGG676C4392

Part No XC7A75T-1FGG676C4392
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA676
Manufacturer Xilinx Inc.
Win Source Part Number 750790-XC7A75T-1FGG676C4392
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7A75T-1FGG676C4392 CAD Model

Description

The XC7A75T-1FGG676C4392 is an Artix-7 Field Programmable Gate Array (FPGA) from Xilinx Inc. FPGAs are highly configurable integrated circuits that can be programmed to implement a vast range of digital logic functions. They're widely used in applications requiring high performance and flexibility.

Applications:

  • Software-Defined Radio (SDR): Implementing custom radio protocols and signal processing algorithms.
  • Image and Video Processing: Accelerating image and video processing tasks, such as filtering and encoding.
  • Industrial Automation: Controlling industrial machinery and processes.
  • Aerospace and Defense: Implementing signal processing, control systems, and communication protocols.
  • High-Performance Computing: Accelerating computationally intensive tasks.

Features:

  • FPGA Architecture: Based on the Artix-7 FPGA architecture, offering a balance of performance, power efficiency, and cost.
  • 75K Logic Cells: Contains approximately 75,000 logic cells for implementing complex digital circuits.
  • High-Speed Transceivers: Includes high-speed transceivers for serial communication.
  • Block RAM: Features on-chip block RAM for data storage.
  • DSP Slices: Contains dedicated DSP slices for signal processing applications.
  • FGG676 Package: Packaged in a FGG676 package for surface mounting.

Benefits:

  • High Performance: Provides high-performance computing capabilities for demanding applications.
  • Flexibility: Allows for the implementation of custom digital circuits.
  • Parallel Processing: Enables parallel processing for accelerated performance.
  • Reprogrammability: Can be reprogrammed to adapt to changing requirements.

Additional Details:

The "-1" indicates the speed grade of the FPGA. The Artix-7 family is known for its low power consumption relative to other high-performance FPGA families. The FGG676 package is a fine-pitch ball grid array package, requiring specialized soldering techniques. The specific memory and DSP resources are defined in the Artix-7 family documentation from Xilinx.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $165.6409 $165.6409
2+ $160.1188 $320.2376
3+ $143.5550 $430.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess