The TAJE476M050RNJ is a surface mount solid tantalum capacitor from AVX Corporation's TAJ series, renowned for their reliability and stable performance. This capacitor is designed for general purpose applications across various electronic circuits.
Applications:
- Power supply decoupling
- Signal filtering in electronic circuits
- Bulk capacitance in DC-DC converters
- General applications in industrial and commercial electronics
- Use in mobile devices and telecommunications equipment
Features:
- Surface Mount Device (SMD) for efficient assembly
- Solid Tantalum construction for reliability
- Molded Case for robust physical protection
- RoHS compliant, making it environmentally friendly
- High volumetric efficiency, providing maximum capacitance in a small package
- Stable electrical parameters ensuring consistent performance
Benefits:
- Delivers reliable performance even in demanding conditions.
- Offers a space-saving design, ideal for compact devices.
- Environmentally sound due to RoHS compliance.
- Provides a long operational life, enhancing device longevity.
- Effectively reduces noise and ripple in power supplies.
- Enhances signal integrity in sensitive circuits.
Specifications:
The TAJE476M050RNJ features a capacitance of 47µF with a tolerance of ±20%. Its rated voltage is 50V DC. It operates effectively in temperatures ranging from -55°C to +125°C. The case size is an E case. It is designed with low ESR (Equivalent Series Resistance) for efficient decoupling and filtering. The termination finish is matte tin. For complete specifications including ESR, ripple current ratings, impedance characteristics at various frequencies, and recommended soldering profiles, consult the detailed datasheet.