EN
  • EN
  • DE

TPSA105K016R0150

Part No TPSA105K016R0150
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394848-TPSA105K016R0150
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSA105K016R0150 CAD Model

Description

The TPSA105K016R0150 is a surface-mount solid tantalum capacitor from AVX Corporation. This capacitor is part of the TPSA series, which is designed for a broad range of general-purpose applications that demand stable and reliable performance. The TPSA series is known for its small size and robust construction, making it suitable for densely populated circuit boards.

Applications

  • Decoupling in digital circuits: Providing a local energy source for digital ICs.
  • Power supply filtering: Reducing voltage ripple and noise in power circuits.
  • Bypass capacitor: Shunting unwanted AC signals to ground.
  • Timing circuits: Contributing to the timing functions of various electronic circuits.
  • General-purpose applications: Used across diverse electronic devices for basic capacitive functions.

Features

  • Surface Mount Device (SMD): Designed for automated assembly processes on PCBs.
  • Solid Tantalum Construction: Offers stable electrical characteristics and long operational life.
  • Compact Size: Facilitates use in space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.
  • Polarized: Requires correct orientation during installation in a circuit.

Benefits

  • Reliable Performance: Solid tantalum provides consistent operation over time and temperature.
  • Stable Electrical Characteristics: Maintains capacitance and ESR values within acceptable limits.
  • Space Efficiency: Small footprint allows for denser circuit designs.
  • Simplified Assembly: Surface mount design reduces assembly time and cost.
  • Environmentally Friendly: Complies with RoHS regulations, reducing environmental impact.

Technical Specifications

The TPSA105K016R0150 has a capacitance of 1.0 μF with a tolerance of ±10%. It is rated for a voltage of 16 V and has an Equivalent Series Resistance (ESR) of 15 Ohms. The operating temperature range is typically from -55°C to +125°C. The capacitor conforms to standard EIA case size dimensions, enabling easy integration into existing designs. Proper soldering techniques, including reflow profiling, are essential for secure and reliable mounting. The stable electrical characteristics of this component make it suitable for applications where consistent performance is required.

This capacitor is designed for use in a variety of applications where a stable and reliable capacitive element is needed. It is particularly well-suited for applications where space is limited and high-density board designs are required. Compliance with environmental regulations also makes it a suitable choice for environmentally conscious designs. Proper handling and storage procedures should be followed to maintain the integrity of the component.

You May Also Be Interested in

Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess