EN
  • EN
  • DE

TPSA105M035R0250

Part No TPSA105M035R0250
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394859-TPSA105M035R0250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSA105M035R0250 CAD Model

Description

The TPSA105M035R0250 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation. It belongs to the TPSA series, known for its reliable performance and stability in various electronic applications. This capacitor is designed for general-purpose use, providing stable capacitance and a specified ESR (Equivalent Series Resistance) for optimized performance. The M in the part number denotes a 20% capacitance tolerance.

Applications

  • Power Supply Filtering: Smoothing voltage ripples in DC power supplies.
  • Decoupling: Providing local energy storage for integrated circuits to reduce noise and voltage fluctuations.
  • Bypass Capacitor: Shunting high-frequency noise to ground in electronic circuits.
  • Timing Circuits: Used in timing circuits where a stable capacitance is required.
  • General Electronics: Suitable for a wide range of electronic devices requiring stable capacitance, especially with higher voltage requirements.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Solid Tantalum Construction: Offers stable electrical characteristics over a wide range of temperatures and frequencies.
  • Compact Size: Enables high-density circuit designs.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives for environmental compliance.
  • Polarized Component: Requires correct polarity connection when installed in a circuit.

Benefits

  • High Reliability: Solid tantalum construction ensures long-term stability and consistent performance.
  • Stable Electrical Properties: Maintains capacitance and ESR within specified limits over a wide range of operating conditions.
  • Space Saving: Compact design enables smaller and more efficient circuit layouts.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The TPSA105M035R0250 has a capacitance of 1.0 μF with a tolerance of ±20%. It is rated for a voltage of 35 V and has an ESR (Equivalent Series Resistance) of 2.5 Ohms. The operating temperature range is typically from -55°C to +125°C. The capacitor is housed in a standard EIA case size. It is crucial to observe the correct polarity when installing this capacitor, as it is a polarized component. Proper soldering techniques, including reflow profiling, are necessary to ensure a reliable connection to the circuit board. The high voltage rating and stable electrical characteristics make it suitable for applications where reliability and performance are critical. This part's ESR is relatively low for its capacitance and voltage rating.

The TPSA105M035R0250 is a reliable choice for designers looking for a compact and stable capacitor for their applications. The low ESR contributes to efficient performance in power filtering and decoupling circuits. Its stable capacitance and higher voltage rating make it a versatile component for a variety of electronic designs, especially in higher voltage applications.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess