EN
  • EN
  • DE

TPSA225K025R0250

Part No TPSA225K025R0250
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394876-TPSA225K025R0250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSA225K025R0250 CAD Model

Description

The TPSA225K025R0250 is a surface mount tantalum capacitor manufactured by AVX Corporation. This capacitor, belonging to the TPSA series, is designed for general purpose applications requiring reliable performance and compact size. It offers stable characteristics across a broad temperature range, making it a suitable component for various electronic circuits.

Applications

  • Power supply filtering
  • Bypass capacitors in digital circuits
  • DC-DC converters
  • Decoupling applications in various electronic systems
  • Portable electronic devices

Features

  • Surface mount design for easy assembly
  • Molded case provides robust protection
  • Capacitance of 2.2µF
  • Rated voltage of 25V DC
  • Capacitance tolerance of ±20%
  • Operating temperature range of -55°C to +125°C
  • RoHS compliant, ensuring environmental friendliness

Benefits

  • Compact size allows for high-density board designs, saving space
  • Stable performance across a wide range of temperatures ensures reliable circuit operation
  • Surface mount design facilitates automated assembly processes, reducing manufacturing costs
  • Low ESR (Equivalent Series Resistance) minimizes power loss and improves circuit efficiency
  • RoHS compliance ensures that the product is environmentally friendly

Technical Specifications

The TPSA225K025R0250 has a capacitance of 2.2µF with a tolerance of ±20% and a rated voltage of 25V DC. Its ESR at 100kHz is 2.5 Ohm. It is designed for reflow soldering and operates reliably between -55°C and +125°C. The case size is EIA 1210. The approximate ripple current rating is 219mA.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to €75.7755
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to €0.2111
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to €0.3958
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to €2.2428
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to €10.5545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess