EN
  • EN
  • DE

TPSA475M010R0250

Part No TPSA475M010R0250
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394915-TPSA475M010R0250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSA475M010R0250 CAD Model

Description

The TPSA475M010R0250 is a tantalum capacitor manufactured by AVX Corporation. It belongs to the TPSA series, which is known for its general-purpose applications and robust performance characteristics. This capacitor is designed for surface mount technology (SMT) and offers a reliable solution for decoupling, filtering, and energy storage in various electronic circuits.

Applications

  • Decoupling in power supplies
  • Filtering in signal processing circuits
  • Bulk capacitance in DC-DC converters
  • Energy storage in portable devices
  • General-purpose applications in industrial electronics

Features

  • Surface mount design (SMT)
  • Solid tantalum capacitor
  • 4.7µF capacitance
  • 10V rated voltage
  • 250 mΩ ESR (Equivalent Series Resistance)
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits

  • Stable performance over temperature and voltage
  • Low ESR for efficient filtering and decoupling
  • High capacitance-to-volume ratio
  • Long operational life
  • Reliable performance in harsh environments

Additional Details

The TPSA475M010R0250 features a molded case for mechanical protection and environmental stability. The tantalum capacitor technology provides excellent frequency characteristics and a long operational life, making it suitable for demanding applications. The 250 mΩ ESR ensures efficient filtering and decoupling, minimizing voltage ripple and noise in power supplies and other circuits. The device is RoHS compliant, ensuring it meets environmental regulations. Its compact size and surface mount design make it ideal for high-density circuit boards.

Specifications:

  • Capacitance: 4.7µF
  • Voltage Rating: 10V
  • ESR: 250 mΩ
  • Tolerance: ±20%
  • Operating Temperature: -55°C to +125°C
  • Case Code: A

You May Also Be Interested in

Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess