EN
  • EN
  • DE

TPSB225K025R0350

Part No TPSB225K025R0350
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394954-TPSB225K025R0350
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB225K025R0350 CAD Model

Description

The TPSB225K025R0350 is a tantalum capacitor from AVX Corporation's TPS series. This surface-mount capacitor is designed for use in a variety of electronic applications, providing stable capacitance and moderate ESR (Equivalent Series Resistance).

Applications

  • DC-DC converters
  • Power management circuits
  • Filtering in electronic circuits
  • Bypass capacitors in digital systems
  • General-purpose coupling and decoupling

Features

  • Surface Mount Technology (SMT)
  • Tantalum Capacitor
  • Capacitance: 2.2µF
  • Voltage Rating: 25V
  • Tolerance: 10%
  • ESR: 0.35 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: B Case

Benefits

  • Stable capacitance over temperature variations
  • Compact size for space-saving designs
  • RoHS compliant
  • Reliable performance
  • Suitable for a wide range of general applications

Additional Details

The TPSB225K025R0350 tantalum capacitor has a capacitance of 2.2µF and a voltage rating of 25V. The 10% tolerance indicates the precision of the capacitance value. The ESR of 0.35 Ohms makes it suitable for general filtering and bypass applications. The 'B case' specification refers to its physical dimensions, which are standardized for SMT assembly. The capacitor is frequently used in consumer electronics, industrial control systems, and telecommunications equipment, where reliability and small size are important. The tantalum construction ensures consistent performance over time. This capacitor can be used in various electronic devices requiring a stable capacitance element, such as power supplies, signal processing circuits, and embedded systems.

The wide operating temperature range allows the capacitor to be used in various environments, from consumer electronics to industrial applications. Its compliance with RoHS standards makes it an environmentally responsible choice. The TPSB series is known for its robust design and dependable performance, making it a common choice for engineers.

You May Also Be Interested in

Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess