EN
  • EN
  • DE

TPSB335K025R0500

Part No TPSB335K025R0500
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394970-TPSB335K025R0500
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSB335K025R0500 CAD Model

Description

The TPSB335K025R0500 is a tantalum capacitor from AVX Corporation's TPS series. These capacitors are designed for surface mount applications, offering a robust and reliable solution for decoupling, filtering, and bulk capacitance in various electronic circuits.

Applications:

  • Power management circuits: Used for voltage regulation and ripple filtering.
  • DC-DC converters: Provides stable voltage output by filtering noise and providing energy storage.
  • Portable electronics: Suitable for devices where space is limited, such as smartphones, tablets, and laptops.
  • Industrial control systems: Provides reliable performance in demanding industrial environments.
  • Telecommunications equipment: Used in base stations and other communication infrastructure components.

Features:

  • Surface Mount Device (SMD): Allows for automated assembly and high-density board designs.
  • Tantalum Construction: Offers stable electrical characteristics over a wide temperature range.
  • Capacitance: 3.3 µF.
  • Voltage Rating: 25 VDC.
  • ESR (Equivalent Series Resistance): 0.5 Ohms.
  • Operating Temperature Range: Typically -55°C to +125°C.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits:

  • Stable Performance: Tantalum capacitors provide excellent stability over a wide range of temperatures and frequencies.
  • Compact Size: The SMD design allows for high-density mounting, saving valuable board space.
  • Reliable Operation: Offers a long operational life, even under harsh conditions.
  • Efficient Filtering: Low ESR ensures effective noise reduction and ripple filtering in power circuits.
  • Easy Assembly: Compatible with automated pick-and-place assembly processes.

Additional Details:

The TPSB335K025R0500 features a standard B case size, commonly used in surface mount technology. The "K" in the part number indicates a capacitance tolerance of ±10%. The "R0500" indicates an ESR of 0.5 Ohms. It is crucial to follow the manufacturer's recommended soldering profiles during assembly to ensure optimal performance and reliability. Proper derating of the voltage is also recommended to extend the capacitor's lifespan. Tantalum capacitors are known for their volumetric efficiency, making them suitable for applications where size and weight are critical factors.

You May Also Be Interested in

AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess