EN
  • EN
  • DE

TPSC335K035R0200

Part No TPSC335K035R0200
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395035-TPSC335K035R0200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC335K035R0200 CAD Model

Description

The TPSC335K035R0200 is a tantalum capacitor manufactured by AVX, part of the TPS series. These capacitors are designed for stable and reliable performance in various electronic circuits, particularly in applications involving power management and signal filtering.

Applications

  • DC-DC converters and power supplies
  • Filtering applications in electronic circuits
  • Bypass capacitors in high-frequency circuits
  • Decoupling in both analog and digital circuits
  • General-purpose capacitance in various electronic systems

Features

  • Surface Mount Device (SMD) for easy integration into automated assembly lines
  • Tantalum anode material offering stable electrical properties
  • Capacitance value of 3.3 μF (microfarads), denoted by '335'
  • Voltage rating of 35V DC
  • Low Equivalent Series Resistance (ESR) for efficient power transfer
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant, ensuring environmental responsibility

Benefits

  • Stable performance across a wide temperature range ensuring consistent operation under varying conditions.
  • Low ESR helps minimize power loss and improve circuit efficiency.
  • Surface mount design enables high-density board layouts, saving space.
  • Offers effective filtering and decoupling capabilities.
  • Reliable performance in applications operating at up to 35V DC.

Additional Details

The TPSC series tantalum capacitors from AVX are manufactured using a robust construction process to ensure high reliability and a long operational life. The 'K' in the part number indicates a capacitance tolerance of ±10%. The R0200 signifies the specific dimensions and packaging details for this particular component. These capacitors are commonly used in diverse applications including industrial, telecommunications, and automotive electronics, where dependable and consistent performance is crucial. The TPSC335K035R0200 is particularly well-suited for applications requiring a moderate capacitance value with good voltage handling capabilities and low ESR, making it a versatile choice for numerous electronic designs.

You May Also Be Interested in

AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Lowest to $24.0101

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess