EN
  • EN
  • DE

QS3VH16233PAG8

Part No QS3VH16233PAG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH MUX/DEMUX 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 027051-QS3VH16233PAG8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS3VH16233PAG8 CAD Model

Description

The QS3VH16233PAG8 is a high-bandwidth, low-power bus switch from IDT (Integrated Device Technology). This device is designed to facilitate high-speed data transfer with minimal signal degradation, making it suitable for performance-critical applications.

Applications:

  • High-speed memory interfaces
  • Data multiplexing/demultiplexing
  • Bus isolation
  • Level translation
  • Networking equipment

Features:

  • Low On-Resistance (Ron): Minimizes signal attenuation across the switch.
  • Near-Zero Propagation Delay: Ensures fast data transfer rates.
  • 3.3V Operating Voltage: Compatible with a wide range of digital systems.
  • High Bandwidth: Supports high-frequency signals without significant distortion.
  • Low Power Consumption: Reduces overall system power requirements.
  • 16-Bit Wide Data Path: Suitable for applications requiring parallel data transfer.

Benefits:

  • Improved System Performance: Enables faster data transfer rates, leading to overall system improvements.
  • Enhanced Signal Integrity: Minimizes signal degradation, ensuring reliable data transmission.
  • Reduced Power Consumption: Contributes to energy-efficient system designs.
  • Simplified System Design: Provides a flexible solution for data routing and switching.
  • Increased System Reliability: Robust design ensures stable operation over a wide range of conditions.

Additional Details:

The QS3VH16233PAG8 is a 16-bit bus switch characterized by its low on-resistance, which is a critical factor in preserving signal integrity. Its near-zero propagation delay is essential for high-speed applications where timing margins are tight. The 3.3V operating voltage makes it compatible with a broad range of digital systems, simplifying integration. The high bandwidth ensures that high-frequency signals are transmitted with minimal distortion. Its low power consumption is a significant advantage, especially in portable or battery-powered applications. This bus switch is commonly used in applications where data needs to be rapidly switched or multiplexed between different sources. The device's architecture is designed to minimize signal reflections and crosstalk, contributing to improved signal quality. It also provides a cost-effective solution for bus isolation, preventing unwanted signal propagation. Available in surface mount packages for efficient PCB assembly.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3714 $51.5998
17+ $6.0483 $102.8211
26+ $5.8593 $152.3418
36+ $5.6703 $204.1308
46+ $5.4813 $252.1398
62+ $4.9143 $304.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,482 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess