EN
  • EN
  • DE

ADUCM362BCPZ256RL7

Part No ADUCM362BCPZ256RL7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LFCSP / ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 256KB (256K x 8) FLASH 48-LFCSP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series ADuCM
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 16MHz
Connectivity I²C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 19
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x24b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number ADUCM362
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354742-ADUCM362BCPZ256RL7
Ultra Librarian 3D Model Ultra Librarian ADUCM362BCPZ256RL7 CAD Model

Description

Product Overview: ADUCM362BCPZ256RL7

The ADUCM362BCPZ256RL7 is a highly integrated, low power, fully featured precision analog microcontroller from Analog Devices Inc. Designed for direct interfacing to external precision sensors in both wired and battery-powered applications, this microcontroller is ideal for smart sensing and Internet of Things (IoT) applications.

Key Features

  • Core: The product features an ARM Cortex-M3 processor which provides a balance of efficiency and power, capable of running at up to 26 MHz. This core is known for its ease of use and wide tool support, making it a popular choice for embedded systems.
  • Memory: It includes 256 KB of embedded flash memory for code and data storage, and 32 KB of SRAM, ensuring ample space for complex applications.
  • Power Consumption: The ADUCM362BCPZ256RL7 is designed for low power operation, with a flexible power management system to minimize power consumption in both active and standby modes.
  • Analog Features: It comes with a 24-bit sigma-delta analog-to-digital converter (ADC), providing high-resolution measurement capabilities. Additionally, the device includes a 12-bit digital-to-analog converter (DAC) and a range of other analog peripherals.
  • Connectivity: For communication, the device supports a variety of serial interfaces, including I²C, SPI, and UART, allowing for easy integration into a range of systems.
  • Package: The microcontroller is offered in a 48-lead LFCSP (7x7mm) package, which is suitable for space-constrained applications.

Applications

With its precision analog capabilities and low power consumption, the ADUCM362BCPZ256RL7 is well-suited for a variety of applications such as industrial control systems, sensor interfaces, battery management, health and fitness monitoring, and smart agriculture systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUCM362BCPZ256RL7 is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring a reliable performance over a wide range of operating conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess