EN
  • EN
  • DE

LM22670TJ-ADJ/NOPB

Part No LM22670TJ-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO263-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263-7 Thin
Win Source Part Number 018696-LM22670TJ-ADJ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22670TJ-ADJ/NOPB CAD Model

Description

The LM22670TJ-ADJ/NOPB is a highly efficient, high-quality adjustable switching regulator manufactured by Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Output Voltage: Adjustable from 1.285V to 15V
  • Output Load Current: Up to 3A of continuous output load current
  • Input Voltage Range: 4.5V to 42V
  • Efficiency: Up to 95%
  • Switching Frequency: Fixed switching frequency of 500 kHz
  • Protection Features: Built-in thermal shutdown and current limit protection
  • Protection Features: Under-voltage lockout feature
  • Package: Thermally enhanced 8-pin exposed pad HTSSOP

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6918 $51.1442
46+ $2.2086 $101.5956
71+ $2.1396 $151.9116
97+ $2.0706 $200.8482
125+ $2.0016 $250.2000
168+ $1.7945 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,210 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess