EN
  • EN
  • DE

TPSC476K010R0300

Part No TPSC476K010R0300
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395061-TPSC476K010R0300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC476K010R0300 CAD Model

Description

The TPSC476K010R0300 is a TPSC series tantalum capacitor manufactured by AVX Corporation. It's a surface-mount, solid electrolytic capacitor designed for use in applications requiring stable capacitance, low ESR (Equivalent Series Resistance), and efficient utilization of board space.

Applications:

  • Power management in portable devices like smartphones and tablets
  • DC-DC converters
  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • General-purpose applications where stable capacitance and low ESR are required

Features:

  • Case Code: C
  • Capacitance: 47µF
  • Voltage Rating: 10V DC
  • Tolerance: ±10%
  • ESR: 0.30 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Termination Style: Surface Mount
  • RoHS compliant

Benefits:

  • Stable capacitance across a wide temperature range
  • Low ESR minimizes power dissipation and improves circuit performance
  • Compact size suitable for high-density circuit board layouts
  • High ripple current capability
  • Long operational life and high reliability
  • Excellent frequency characteristics

Additional Details:

The AVX TPSC series capacitors are known for their robust construction and reliability. The tantalum capacitor technology ensures stable and predictable performance, making them suitable for demanding applications. The 47µF capacitance is commonly used for decoupling and filtering in various electronic circuits, and the 10V voltage rating is suitable for lower voltage power rails. The 0.30 Ohm ESR is crucial for minimizing losses and maintaining signal integrity. The surface mount design allows for automated assembly, reducing manufacturing costs.

The 'R0300' within the part number denotes a specific ESR value of 0.30 Ohms, indicating a low ESR capacitor suitable for applications sensitive to power loss or ripple. The capacitance tolerance of ±10% ensures that the capacitor's actual capacitance falls within a specified range, maintaining the designed circuit performance. This capacitor is widely used in various electronic devices and systems that demand reliable performance.

You May Also Be Interested in

Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess