The TPSE475K050R0300 is a surface-mount solid tantalum capacitor from AVX Corporation, belonging to their TPSE series. It's designed for general purpose applications requiring stable capacitance and low equivalent series resistance (ESR). This component is well-suited for decoupling, filtering, and power management applications.
Applications
- Power supply decoupling
- Filtering in analog and digital circuits
- DC-DC converters
- Audio equipment
- General industrial electronics
Features
- Surface mount technology for automated assembly
- Solid tantalum construction for high reliability
- Low ESR for efficient power handling and reduced heat generation
- Stable capacitance with temperature variations
- RoHS compliant, meeting environmental standards
Benefits
- Improved performance in high-frequency circuits due to low ESR
- Enhanced reliability and longevity compared to other capacitor types
- Space-saving design for compact circuit boards
- Simplified manufacturing process with SMT compatibility
- Environmentally responsible components
Specifications
The TPSE475K050R0300 boasts a capacitance of 4.7μF with a tolerance of ±10%. It has a rated voltage of 50VDC and a relatively low ESR of 3.0 Ohms. Its operating temperature range spans from -55°C to +125°C. It comes in a standard EIA 2917 case size. This capacitor provides a reliable and stable performance in demanding applications. The low ESR ensures efficient power delivery and reduces heat dissipation, making it a popular choice for various electronic circuits.